Taiyo Yuden Co., Ltd. Fixed Inductors CB2518T101M

Description
100µH Unshielded Wirewound Inductor 260mA 2.1Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 260mA 2.1Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CB2518T101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CB2518T101M-ND
Fixed Inductors CB2518T101M-ND
100µH Unshielded Wirewound Inductor 260mA 2.1Ohm Max 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 260mA 2.1Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA - 782-CB2518T101M - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA
782-CB2518T101M
Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA 782-CB2518T101M
Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA

Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CB2518T101M-ND 782-CB2518T101M
Product Name Fixed Inductors Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data