Taiyo Yuden Co., Ltd. Fixed Inductors CBC2012T100M

Description
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1603-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1603-6-ND
Fixed Inductors 587-1603-6-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1603-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1603-1-ND
Fixed Inductors 587-1603-1-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1603-2-ND
Fixed Inductors 587-1603-2-ND
10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 340mA 1.56Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uH Inductor and Choke
71-CBC2012T100M
SMD 10uH Inductor and Choke 71-CBC2012T100M
10uH 20% Ferrite SMD Inductor 0805 Product overview: CBC2012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T100M can be used for catalog matching and distributor lookup.

10uH 20% Ferrite SMD Inductor 0805 Product overview: CBC2012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 340MA 1.56 OHM - 782-CBC2012T100M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 340MA 1.56 OHM
782-CBC2012T100M
FIXED IND 10UH 340MA 1.56 OHM 782-CBC2012T100M
FIXED IND 10UH 340MA 1.56 OHM

FIXED IND 10UH 340MA 1.56 OHM

Supplier's Site
Power Inductor, 10Uh, 240Ma, 20%; Inductance Taiyo Yuden - 30K5395 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 240Ma, 20%; Inductance Taiyo Yuden
30K5395
Power Inductor, 10Uh, 240Ma, 20%; Inductance Taiyo Yuden 30K5395
POWER INDUCTOR, 10UH, 240MA, 20%; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 240MA, 20%; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden - 18J0822 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden
18J0822
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden 18J0822
POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Product Length:2mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1603-6-ND 71-CBC2012T100M 782-CBC2012T100M 30K5395 18J0822
Product Name Fixed Inductors SMD 10uH Inductor and Choke FIXED IND 10UH 340MA 1.56 OHM Power Inductor, 10Uh, 240Ma, 20%; Inductance Taiyo Yuden Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details