FIXED IND 330NH 4A 26 MOHM SMD
330nH Shielded Wirewound Inductor 4A 26mOhm Max 0806 (2016 Metric)
FIXED IND 330NH 4A 26 MOHM SMD
FIXED IND .33UH 4A 26MOHM SMD
FIXED IND 330NH 4A 26 MOHM SMD
INDUCTOR, 0.33UH, 4.7A, 0806, SHIELDED; Inductance:330nH; RMS Current (Irms):-; Inductor Construction:Shielde
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DFE201610E-R33M=P2DKR-ND | 535-DFE201610E-R33M=P2 | DFE201610E-R33M=P2 | 33AC0612 |
| Product Name | Fixed Inductors | FIXED IND .33UH 4A 26MOHM SMD | Fixed Inductors | Inductor, 0.33Uh, 4.7A, 0806, Shielded; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |