EPCOS AG Automotive 33uH 100KHz 0.105A Inductor and Choke B82422A1333K100

Description
Inductor RF Molded Wirewound 33uH 10% 100KHz 27Q-Factor Ferrite 0.105A 4.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1333K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.105A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1333K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 33uH 10% 100KHz 27Q-Factor Ferrite 0.105A 4.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1333K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.105A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1333K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 0.105A Inductor and Choke - 71-B82422A1333K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 0.105A Inductor and Choke
71-B82422A1333K100
Automotive 33uH 100KHz 0.105A Inductor and Choke 71-B82422A1333K100
Inductor RF Molded Wirewound 33uH 10% 100KHz 27Q-Factor Ferrite 0.105A 4.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1333K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.105A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1333K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 33uH 10% 100KHz 27Q-Factor Ferrite 0.105A 4.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1333K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.105A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1333K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1702-6-ND
Fixed Inductors 495-1702-6-ND
33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1702-1-ND
Fixed Inductors 495-1702-1-ND
33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1702-2-ND
Fixed Inductors 495-1702-2-ND
33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 105mA 4.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
FIXED IND 33UH 105MA 4.5 OHM SMD - 258-B82422A1333K100 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 105MA 4.5 OHM SMD
258-B82422A1333K100
FIXED IND 33UH 105MA 4.5 OHM SMD 258-B82422A1333K100
FIXED IND 33UH 105MA 4.5 OHM SMD

FIXED IND 33UH 105MA 4.5 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1333K100 495-1702-6-ND 258-B82422A1333K100
Product Name Automotive 33uH 100KHz 0.105A Inductor and Choke Fixed Inductors FIXED IND 33UH 105MA 4.5 OHM SMD
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 27 27
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers