Abracon, LLC Fixed Inductors AISC-0805-R33J-T

Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10507-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10507-2-ND
Fixed Inductors 535-10507-2-ND
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10507-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10507-6-ND
Fixed Inductors 535-10507-6-ND
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10507-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10507-1-ND
Fixed Inductors 535-10507-1-ND
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Wirewound Inductor 330Nh 310Ma 5% 660Mhz; Inductance Abracon - 14N4383 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 330Nh 310Ma 5% 660Mhz; Inductance Abracon
14N4383
Wirewound Inductor 330Nh 310Ma 5% 660Mhz; Inductance Abracon 14N4383
WIREWOUND INDUCTOR 330NH 310MA 5% 660MHZ; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:660MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 330NH 310MA 5% 660MHZ; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:660MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - AISC-0805-R33J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R33J-T
Fixed Inductors AISC-0805-R33J-T
FIXED IND 330NH 310MA 1.4OHM SMD

FIXED IND 330NH 310MA 1.4OHM SMD

Supplier's Site Datasheet
FIXED IND 330NH 310MA 1.4 OHM - 5-AISC-0805-R33J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 310MA 1.4 OHM
5-AISC-0805-R33J-T
FIXED IND 330NH 310MA 1.4 OHM 5-AISC-0805-R33J-T
FIXED IND 330NH 310MA 1.4 OHM

FIXED IND 330NH 310MA 1.4 OHM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10507-2-ND 14N4383 AISC-0805-R33J-T 5-AISC-0805-R33J-T
Product Name Fixed Inductors Wirewound Inductor 330Nh 310Ma 5% 660Mhz; Inductance Abracon Fixed Inductors FIXED IND 330NH 310MA 1.4 OHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details