Sumida America Components Inc. Fixed Inductors CDRH6D28NP-470NC

Description
47µH Shielded Inductor 800mA 238mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 800mA 238mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1497-1-ND
Fixed Inductors 308-1497-1-ND
47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1497-6-ND
Fixed Inductors 308-1497-6-ND
47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1497-2-ND
Fixed Inductors 308-1497-2-ND
47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

47µH Shielded Inductor 800mA 238mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D28NP-470NC
1160883-CDRH6D28NP-470NC
Fixed Inductors - CDRH6D28NP-470NC 1160883-CDRH6D28NP-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160883-CDRH6D28NP-4 70NC Series: CDRH6D28 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 800mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.264" L x 0.264" W (6.70mm x 6.70mm) Family Name: CDRH6D28 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 238 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): 3483R-470M; SCDS6D38T-470T-S-N; H.DI-0740-470; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160883-CDRH6D28NP-470NC
Series: CDRH6D28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.264" L x 0.264" W (6.70mm x 6.70mm)
Family Name: CDRH6D28
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 238 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): 3483R-470M; SCDS6D38T-470T-S-N; H.DI-0740-470;
Introduction Date: July 30, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 800MA 238MOHM Inductor and Choke - 71-CDRH6D28NP-470NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 800MA 238MOHM Inductor and Choke
71-CDRH6D28NP-470NC
SMD 47UH 800MA 238MOHM Inductor and Choke 71-CDRH6D28NP-470NC
FIXED IND 47UH 800MA 238MOHM SMD Product overview: CDRH6D28NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 800MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 800MA, 238MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-470NC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 800MA 238MOHM SMD Product overview: CDRH6D28NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 800MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 800MA, 238MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-470NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor - 738-CDRH6D28NP-470NC - Utmel Electronic Limited
Hong Kong, China
CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor
738-CDRH6D28NP-470NC
CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor 738-CDRH6D28NP-470NC
CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor

CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1497-1-ND 1160883-CDRH6D28NP-470NC 71-CDRH6D28NP-470NC 738-CDRH6D28NP-470NC
Product Name Fixed Inductors Fixed Inductors - CDRH6D28NP-470NC SMD 47UH 800MA 238MOHM Inductor and Choke CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers