Taiyo Yuden Co., Ltd. Fixed Inductors BRL2012T150M

Description
15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3020-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3020-6-ND
Fixed Inductors 587-3020-6-ND
15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3020-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3020-1-ND
Fixed Inductors 587-3020-1-ND
15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3020-2-ND
Fixed Inductors 587-3020-2-ND
15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

15µH Unshielded Wirewound Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 15uH 0.3A 1.3 Ohm Inductor and Choke - 71-BRL2012T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 0.3A 1.3 Ohm Inductor and Choke
71-BRL2012T150M
SMD 15uH 0.3A 1.3 Ohm Inductor and Choke 71-BRL2012T150M
15uH Ferrite SMD Inductor, 0.3A, 1.3 Ohm DCR, 0805 Product overview: BRL2012T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.3A, 1.3 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.3A, 1.3 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012T150M can be used for catalog matching and distributor lookup.

15uH Ferrite SMD Inductor, 0.3A, 1.3 Ohm DCR, 0805 Product overview: BRL2012T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.3A, 1.3 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.3A, 1.3 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - BRL2012T150M
1024290-BRL2012T150M
Fixed Inductors - BRL2012T150M 1024290-BRL2012T150M
Manufacturer: Taiyo Yuden Win Source Part Number: 1024290-BRL2012T150M Packaging: Reel - TR Type: Wirewound Current Rating: 300mA Inductance: 15μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 220mA Frequency - Self Resonant: 15MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1024290-BRL2012T150M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 300mA
Inductance: 15μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 220mA
Frequency - Self Resonant: 15MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Inductor, 15Uh, 220Ma, 20%, 15Mhz, Smd; Inductance Taiyo Yuden - 09P2865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 220Ma, 20%, 15Mhz, Smd; Inductance Taiyo Yuden
09P2865
Inductor, 15Uh, 220Ma, 20%, 15Mhz, Smd; Inductance Taiyo Yuden 09P2865
INDUCTOR, 15UH, 220mA, 20%, 15MHZ, SMD; Inductance:15µH; DC Resistance Max:1ohm; Self Resonant Frequency:15MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 220mA, 20%, 15MHZ, SMD; Inductance:15µH; DC Resistance Max:1ohm; Self Resonant Frequency:15MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - BRL2012T150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BRL2012T150M
Fixed Inductors BRL2012T150M
FIXED IND 15UH 300MA 1.3 OHM SMD

FIXED IND 15UH 300MA 1.3 OHM SMD

Supplier's Site Datasheet
FIXED IND 15UH 300MA 1.3 OHM SMD - 782-BRL2012T150M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 300MA 1.3 OHM SMD
782-BRL2012T150M
FIXED IND 15UH 300MA 1.3 OHM SMD 782-BRL2012T150M
FIXED IND 15UH 300MA 1.3 OHM SMD

FIXED IND 15UH 300MA 1.3 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3020-6-ND 71-BRL2012T150M 1024290-BRL2012T150M 09P2865 BRL2012T150M 782-BRL2012T150M
Product Name Fixed Inductors SMD 15uH 0.3A 1.3 Ohm Inductor and Choke Fixed Inductors - BRL2012T150M Inductor, 15Uh, 220Ma, 20%, 15Mhz, Smd; Inductance Taiyo Yuden Fixed Inductors FIXED IND 15UH 300MA 1.3 OHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details