FIXED IND 120NH 240MA 750 MOHM
120nH Unshielded Wirewound Inductor 240mA 750mOhm Max Nonstandard
120nH Unshielded Wirewound Inductor 240mA 750mOhm Max Nonstandard
FIXED IND 120NH 240MA 750 MOHM
FIXED IND 120NH 240MA 750MOHM SM
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AISC-0603-R12G-TDKR-ND | 5-AISC-0603-R12G-T | AISC-0603-R12G-T |
| Product Name | Fixed Inductors | FIXED IND 120NH 240MA 750 MOHM | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |