Abracon, LLC Fixed Inductors ASPI-1306T-8R2M-T

Description
8.2µH Unshielded Wirewound Inductor 4.8A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 4.8A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ASPI-1306T-8R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-1306T-8R2M-TTR-ND
Fixed Inductors ASPI-1306T-8R2M-TTR-ND
8.2µH Unshielded Wirewound Inductor 4.8A 29mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 4.8A 29mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 8.2UH 4.8A 29 MOHM SMD - 5-ASPI-1306T-8R2M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2UH 4.8A 29 MOHM SMD
5-ASPI-1306T-8R2M-T
FIXED IND 8.2UH 4.8A 29 MOHM SMD 5-ASPI-1306T-8R2M-T
FIXED IND 8.2UH 4.8A 29 MOHM SMD

FIXED IND 8.2UH 4.8A 29 MOHM SMD

Supplier's Site
Fixed Inductors - ASPI-1306T-8R2M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-8R2M-T
Fixed Inductors ASPI-1306T-8R2M-T
FIXED IND 8.2UH 4.8A 29 MOHM SMD

FIXED IND 8.2UH 4.8A 29 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-8R2M-TTR-ND 5-ASPI-1306T-8R2M-T ASPI-1306T-8R2M-T
Product Name Fixed Inductors FIXED IND 8.2UH 4.8A 29 MOHM SMD Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details