Taiyo Yuden Co., Ltd. SMD 47uH 140mA Inductor and Choke CBL2012T470M

Description
47uH Ferrite SMD Inductor, 140mA, 5.46R DCR, 0805 Product overview: CBL2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH Ferrite SMD Inductor, 140mA, 5.46R DCR, 0805 Product overview: CBL2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uH 140mA Inductor and Choke
71-CBL2012T470M
SMD 47uH 140mA Inductor and Choke 71-CBL2012T470M
47uH Ferrite SMD Inductor, 140mA, 5.46R DCR, 0805 Product overview: CBL2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T470M can be used for catalog matching and distributor lookup.

47uH Ferrite SMD Inductor, 140mA, 5.46R DCR, 0805 Product overview: CBL2012T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBL2012T470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1634-1-ND
Fixed Inductors 587-1634-1-ND
47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1634-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1634-6-ND
Fixed Inductors 587-1634-6-ND
47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1634-2-ND
Fixed Inductors 587-1634-2-ND
47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 140mA 5.46Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
FIXED IND 47UH 140MA 5.46 OHM - 782-CBL2012T470M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 140MA 5.46 OHM
782-CBL2012T470M
FIXED IND 47UH 140MA 5.46 OHM 782-CBL2012T470M
FIXED IND 47UH 140MA 5.46 OHM

FIXED IND 47UH 140MA 5.46 OHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBL2012T470M 587-1634-1-ND 782-CBL2012T470M
Product Name SMD 47uH 140mA Inductor and Choke Fixed Inductors FIXED IND 47UH 140MA 5.46 OHM
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details