Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021732-B82432T1224K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 130mA
Inductance: 220μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Inductor General Purpose Molded Wirewound 220uH 10% 796KHz 20Q-Factor Ferrite 0.13A 7.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1224K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 796KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 796KHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1224K000 can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 130mA 7.5Ohm Max 2-SMD, J-Lead
220µH Unshielded Wirewound Inductor 130mA 7.5Ohm Max 2-SMD, J-Lead
220µH Unshielded Wirewound Inductor 130mA 7.5Ohm Max 2-SMD, J-Lead
220µH Unshielded Wirewound Inductor 130mA 7.5 Ohm Max 1812 (4532 Metric)
Surface Mount High Frequency Inductor, B82432T Series, 220 H, 10%, 1812 [4532 Metric], 4.5 MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1021732-B82432T1224K000 | 71-B82432T1224K000 | 495-1759-1-ND | 3410-B82432T1224K000 | 38K0021 |
| Product Name | Fixed Inductors - B82432T1224K000 | Automotive 220uH 796KHz 0.13A Inductor and Choke | Fixed Inductors | 220µH Unshielded Wirewound Inductor 130mA 7.5 Ohm Max 1812 (4532 Metric) | Surface Mount High Frequency Inductor, B82432T Series, 220 H, 10%, 1812 [4532 Metric], 4.5 Mhz Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | General Purpose | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |