Abracon, LLC ASPI-M3015 Wirewound (Resin Shield) ASPI-M3015-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 3.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 3.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-M3015 Wirewound (Resin Shield) - ASPI-M3015-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-M3015 Wirewound (Resin Shield)
ASPI-M3015-2R2M-T
ASPI-M3015 Wirewound (Resin Shield) ASPI-M3015-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 3.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-M3015
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 2.4 A
  • Saturation Current: 3.6 A
  • DC Resistance Max: 85 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-M3015-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor Nonstandard, 2 Lead

2.2µH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 535-ASPI-M3015-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor Nonstandard, 2 Lead

2.2µH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 535-ASPI-M3015-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor Nonstandard, 2 Lead

2.2µH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Inductor, 2.2Uh, 2.4A, 20%, Shielded; Inductance Abracon - 51AC1803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.4A, 20%, Shielded; Inductance Abracon
51AC1803
Inductor, 2.2Uh, 2.4A, 20%, Shielded; Inductance Abracon 51AC1803
INDUCTOR, 2.2UH, 2.4A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:ASPI-M Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.4A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:ASPI-M Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 2.2UH 2.4A 85MOHM - 5-ASPI-M3015-2R2M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 2.4A 85MOHM
5-ASPI-M3015-2R2M-T
FIXED IND 2.2UH 2.4A 85MOHM 5-ASPI-M3015-2R2M-T
FIXED IND 2.2UH 2.4A 85MOHM

FIXED IND 2.2UH 2.4A 85MOHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-M3015-2R2M-T 535-ASPI-M3015-2R2M-TDKR-ND 51AC1803 5-ASPI-M3015-2R2M-T
Product Name ASPI-M3015 Wirewound (Resin Shield) Fixed Inductors Inductor, 2.2Uh, 2.4A, 20%, Shielded; Inductance Abracon FIXED IND 2.2UH 2.4A 85MOHM
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Application Power Choke RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details