Inductor Power Unshielded Wirewound 10uH 20% 100KHz Ferrite 4.3A 0.027Ohm DCR T/R Automotive AEC-Q200 Product overview: B82476B1103M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476B1103M100 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021758-B82476B1103M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.3A
Inductance: 10μH
Height - Seated (Max): 0.200" (5.08mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 3.8A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
10µH Unshielded Wirewound Inductor 4.3A 27mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 4.3A 27mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 4.3A 27mOhm Max Nonstandard
EPCOS B82476B1103M100 INDUCTOR, PWR, 10UH, 4.3A, 20%, 0.1MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82476B1103M100 | 1021758-B82476B1103M100 | 495-5826-6-ND | 3410-B82476B1103M100 |
| Product Name | Automotive 10uH 100KHz 4.3A Inductor and Choke | Fixed Inductors - B82476B1103M100 | Fixed Inductors | EPCOS B82476B1103M100 INDUCTOR, PWR, 10UH, 4.3A, 20%, 0.1MHZ |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Power | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape and Reel | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Cut Tape |