Panasonic Inductors, Coils, Chokes - Fixed Inductors ELC-3GN470M

Description
Win Source Part Number: 1123504-ELC-3GN470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.95Ohm Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Alternative Parts (Cross-Reference): ELC3GN470M; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2059TR,ELC3GN470M ,PCD2059DKR,PCD2059C T Base Product Number: ELC-3GN Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1123504-ELC-3GN470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.95Ohm Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Alternative Parts (Cross-Reference): ELC3GN470M; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2059TR,ELC3GN470M ,PCD2059DKR,PCD2059C T Base Product Number: ELC-3GN Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1123504-ELC-3GN470M
Inductors, Coils, Chokes - Fixed Inductors 1123504-ELC-3GN470M
Win Source Part Number: 1123504-ELC-3GN470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.95Ohm Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Alternative Parts (Cross-Reference): ELC3GN470M; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2059TR,ELC3GN470M ,PCD2059DKR,PCD2059C T Base Product Number: ELC-3GN Product Status: Obsolete

Win Source Part Number: 1123504-ELC-3GN470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: N
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.95Ohm
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Alternative Parts (Cross-Reference): ELC3GN470M;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2059TR,ELC3GN470M,PCD2059DKR,PCD2059CT
Base Product Number: ELC-3GN
Product Status: Obsolete

Buy Now Datasheet
SMD 47UH 240MA 1.95OHM Inductor and Choke - 71-ELC-3GN470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 240MA 1.95OHM Inductor and Choke
71-ELC-3GN470M
SMD 47UH 240MA 1.95OHM Inductor and Choke 71-ELC-3GN470M
FIXED IND 47UH 240MA 1.95OHM SMD Product overview: ELC-3GN470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 240MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 240MA, 1.95OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3GN470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 240MA 1.95OHM SMD Product overview: ELC-3GN470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 240MA, 1.95OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 240MA, 1.95OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3GN470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 47UH 240MA 1.95 OHM - 590-ELC-3GN470M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 240MA 1.95 OHM
590-ELC-3GN470M
FIXED IND 47UH 240MA 1.95 OHM 590-ELC-3GN470M
FIXED IND 47UH 240MA 1.95 OHM

FIXED IND 47UH 240MA 1.95 OHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1123504-ELC-3GN470M 71-ELC-3GN470M 590-ELC-3GN470M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 240MA 1.95OHM Inductor and Choke FIXED IND 47UH 240MA 1.95 OHM
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application RF Choke
Configuration Fixed Fixed
Inductance Range 47 microH 47 microH 47 microH
DCR 1.95 ohms 1.95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details