Abracon, LLC Fixed Inductors AISC-0805F-4R7G-T

Description
4.7µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805F-4R7G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805F-4R7G-TTR-ND
Fixed Inductors AISC-0805F-4R7G-TTR-ND
4.7µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
FIXED IND 4.7UH 140MA 2.8 OHM - 5-AISC-0805F-4R7G-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 140MA 2.8 OHM
5-AISC-0805F-4R7G-T
FIXED IND 4.7UH 140MA 2.8 OHM 5-AISC-0805F-4R7G-T
FIXED IND 4.7UH 140MA 2.8 OHM

FIXED IND 4.7UH 140MA 2.8 OHM

Supplier's Site
Fixed Inductors - AISC-0805F-4R7G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805F-4R7G-T
Fixed Inductors AISC-0805F-4R7G-T
FIXED IND 4.7UH 140MA 2.8OHM SMD

FIXED IND 4.7UH 140MA 2.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805F-4R7G-TTR-ND 5-AISC-0805F-4R7G-T AISC-0805F-4R7G-T
Product Name Fixed Inductors FIXED IND 4.7UH 140MA 2.8 OHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details