KEMET FS0H474ZF Supercapacitor
KEMET FS0H474ZF Supercapacitor
KEMET FS0H474ZF Supercapacitor
470mF (EDLC) Supercapacitor 5.5V Radial, Can 13Ohm @ 1kHz
SUPERCAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:13ohm; Product Diameter:21.5mm; Height:13mm RoHS Compliant: Yes
CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FS Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
CAP 470MF -20% +80% 5.5V T/H
CAPACITOR, SUPERCAPACITOR, .47F, 5.5V, RADIAL HORIZONTAL, -20%, LEAD SPACING: 7.62MM, 21.5X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAP 470MF -20% +80% 5.5V T/H
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7897971P | 7897971 | 399-10802-ND | 78AC5687 | 18X4875 | FS0H474ZF | 106698795 | FS0H474ZF |
| Product Name | Supercapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet | Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Applications | Automotive | Automotive | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |