470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 200V SNAP
Snap in & Terminal / BULK
CAPACITOR, 470UF, 200V, LOW PROFILE SIZED SNAP-IN CAN, 30MM X 22 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LGJ2D471MELB20-ND | LGJ2D471MELB20 | 26T4915 | 66764317 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Snap In & Terminal / Bulk Nichicon | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |