Murata Power Solutions Ceramic Capacitors GRM3195C1H113JA01D

Description
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1755-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1755-1-ND
Ceramic Capacitors 490-1755-1-ND
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1755-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1755-2-ND
Ceramic Capacitors 490-1755-2-ND
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1755-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1755-6-ND
Ceramic Capacitors 490-1755-6-ND
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor - 125305275 - Radwell International
Willingboro, NJ, United States
Capacitor
125305275
Capacitor 125305275
CAPACITOR, CERAMIC, 0.011 UF, 50 V, 5%, SURFACE MOUNT, 1206 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, 0.011 UF, 50 V, 5%, SURFACE MOUNT, 1206 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 490-1755-1-ND 490-1755-6-ND 125305275
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0110 microF 0.0110 microF 0.0110 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details