0.047µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2-MKT Capacitor 47nF 310V 15mm
CAP, SUP, AEC-Q200, X2, PET, 0.047UF, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 630VDC RAD
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .047UF, 275VAC,10%, SUPPRESSION CLASS:X2, 15MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.047UF 10% 630VDC RAD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5120-ND | 118154 | 18T7594 | F17723472000 | 22257241 | F17723472000 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Sup, Aec-Q200, X2, Pet, 0.047Uf, Rad; Dielectric Type Vishay | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polyester | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |