100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz
KEMET FYD0H104ZF Supercapacitor
KEMET FYD0H104ZF Supercapacitor
KEMET FYD0H104ZF Supercapacitor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Supercapacitor 100mF 5.5V Radial Cylindrical 100R ESR Product overview: FYD0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FYD0H104ZF can be used for catalog matching and distributor lookup.
SURPERCAPACITOR, 0.1F, 5.5V, -20%, +80%, T/H, RADIAL, 13MM X 8.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP 100MF -20% +80% 5.5V T/H
SUPERCAPACITOR, 0.1F, 5.5V, RADIAL; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
CAP 100MF -20% +80% 5.5V T/H
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10797-ND | 7897961 | 7897961P | FYD0H104ZF | 61-FYD0H104ZF | 106699016 | FYD0H104ZF | 78AC5691 | FYD0H104ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors | Film Capacitor | 5.5V Capacitor | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.1F, 5.5V, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | |||||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |