22mF (EDLC) Supercapacitor 5.5V Radial 200Ohm @ 1kHz
CAP 22MF -20% +80% 5.5V T/H
CAP, 22000F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:22000F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FM SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 22000µF, 5.5V, SUPER CAP, RADIAL; Capacitance:22000µF;
CAP 22MF -20% +80% 5.5V T/H
CAP 22MF -20% +80% 5.5V T/H
| DigiKey | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17200-ND | FM0H223ZF | 106698480 | 33AC0678 | FM0H223ZF | FM0H223ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Cap, 22000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 22000 microF | 22000 microF | 2.20E10 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial | Through Hole; Through Hole |