Cap Aluminum Lytic 470uF 450V 20% (35 X 40mm) Snap-In 10mm 2530mA 2000h 85°C Product overview: ESMQ451VSN471MA40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 2530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 2530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESMQ451VSN471MA40
Capacitors
Win Source Part Number: 1360696-ESMQ451VSN47
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: SMQ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.53 A @ 120 Hz
Ripple Current @ High Frequency: 3.618 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.575" (40.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 450V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 35X40 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ESMQ451VSN471MA40S | 1202-ESMQ451VSN471MA40S | 1360696-ESMQ451VSN471MA40S | 565-2798-ND | ESMQ451VSN471MA40S | 106027517 |
| Product Name | 470uF 450V 2530mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |