CAPACITOR, CERAMIC, .0047UF, 4KV, 20%, DISC 18MM. FREE 2 YEAR RADWELL WARRANTY
CAP CER 4700PF 4KV RADIAL
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 126088271 | HDE472MBDDJ0KR |
| Product Name | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF | 0.0047 microF |
| Technology | Film Capacitors | |
| Applications | General Purpose |