2200pF Film Capacitor 300V Polypropylene (PP) Radial
CAP FILM 2200PF 20% 300VAC RAD
CAPACITOR, RADIAL, POLYESTER FILM, 2200PF, 250V, 18X10X5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM, 2200PF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
SUPPRESSION CAP, 2200PF, Y2, 300V, RAD ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17102221000-ND | F17102221000 | 22257209 | 18M2056 | 69AH0023 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitor Polyester Film, 2200Pf, 250V, 20%, Radial; Dielectric Type Vishay | Suppression Cap, 2200Pf, Y2, 300V, Rad Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Metallized PET |