United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EKMG250ELL331MHB5D

Description
Win Source Part Number: 1126303-EKMG250ELL33 1MHB5D Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMG Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-1309 Ripple Current @ Low Frequency: 310 mA @ 120 Hz Ripple Current @ High Frequency: 465 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1126303-EKMG250ELL33 1MHB5D Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMG Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-1309 Ripple Current @ Low Frequency: 310 mA @ 120 Hz Ripple Current @ High Frequency: 465 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1126303-EKMG250ELL331MHB5D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1126303-EKMG250ELL331MHB5D
Capacitors - Aluminum Electrolytic Capacitors 1126303-EKMG250ELL331MHB5D
Win Source Part Number: 1126303-EKMG250ELL33 1MHB5D Category: Capacitors>Aluminum Electrolytic Capacitors Series: KMG Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-1309 Ripple Current @ Low Frequency: 310 mA @ 120 Hz Ripple Current @ High Frequency: 465 mA @ 100 kHz

Win Source Part Number: 1126303-EKMG250ELL331MHB5D
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KMG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-1309
Ripple Current @ Low Frequency: 310 mA @ 120 Hz
Ripple Current @ High Frequency: 465 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-1309-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1309-ND
Aluminum Electrolytic Capacitors 565-1309-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 18982531 - Radwell International
Willingboro, NJ, United States
Capacitor
18982531
Capacitor 18982531
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 25V, LIHR, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 25V, LIHR, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG250ELL331MHB5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG250ELL331MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKMG250ELL331MHB5D
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance United Chemi-Con - 23K3613 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance United Chemi-Con
23K3613
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance United Chemi-Con 23K3613
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EKMG250ELL331MHB5D - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMG250ELL331MHB5D
Aluminum Electrolytic Capacitors EKMG250ELL331MHB5D
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1126303-EKMG250ELL331MHB5D 565-1309-ND 18982531 EKMG250ELL331MHB5D 23K3613 EKMG250ELL331MHB5D
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial; Capacitance United Chemi-Con Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details