Murata Power Solutions 4.7UF 100V Capacitor GRM55ER72A475KA01L

Description
CAP CER 4.7UF 100V X7R 2220 Product overview: GRM55ER72A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72A475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R 2220 Product overview: GRM55ER72A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72A475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 100V Capacitor
60-GRM55ER72A475KA01L
4.7UF 100V Capacitor 60-GRM55ER72A475KA01L
CAP CER 4.7UF 100V X7R 2220 Product overview: GRM55ER72A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72A475KA01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7R 2220 Product overview: GRM55ER72A475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72A475KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM55ER72A475KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55ER72A475KA01L
Ceramic Capacitors GRM55ER72A475KA01L
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Supplier's Site Datasheet
Capacitor - 32306235 - Radwell International
Willingboro, NJ, United States
Capacitor
32306235
Capacitor 32306235
CAP, MLCC, 4.7UF, X7R, 100V, 2220, CERAMIC CAPACITOR CASE:2220 [5650 METRIC], CAPACITANCE:4.7 F, VOLT RATING:100V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED ON. FREE 2 YEAR RADWELL WARRANTY

CAP, MLCC, 4.7UF, X7R, 100V, 2220, CERAMIC CAPACITOR CASE:2220 [5650 METRIC], CAPACITANCE:4.7 F, VOLT RATING:100V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM55ER72A475KA01L GRM55ER72A475KA01L 32306235
Product Name 4.7UF 100V Capacitor Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.70E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details