5.5V 470mF Radial Through Hole Supercapacitor, 120R ESR Product overview: FG0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FG0H474ZF can be used for catalog matching and distributor lookup.
470mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz
CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
SUPERCAPACITOR, 0.47F, 5.5V, RADIAL, CAPACITANCE:0.47F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FG SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP 470MF -20% +80% 5.5V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-FG0H474ZF | 399-10801-ND | 18X4848 | 48541837 | FG0H474ZF |
| Product Name | Through-Hole 5.5V Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) |