Murata Electronics Ceramic Capacitors GRM3195C1H163JA01D

Description
0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12760-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12760-6-ND
Ceramic Capacitors 490-12760-6-ND
0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12760-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12760-2-ND
Ceramic Capacitors 490-12760-2-ND
0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12760-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12760-1-ND
Ceramic Capacitors 490-12760-1-ND
0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.016µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM3195C1H163JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM3195C1H163JA01D
Ceramic Capacitors GRM3195C1H163JA01D
CAP CER 0.016UF 50V C0G/NP0 1206

CAP CER 0.016UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor - 113446073 - Radwell International
Willingboro, NJ, United States
Capacitor
113446073
Capacitor 113446073
CAPACITOR CERAMIC, .016UF, 100V, 5%, SMD 3216. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR CERAMIC, .016UF, 100V, 5%, SMD 3216. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12760-6-ND 490-12760-2-ND GRM3195C1H163JA01D 113446073
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 3.22E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details