Vishay Precision Group Capacitor IHA-102

Description
INDUCTOR; INDUCTOR TYPE:HIGH FREQUENCY; SERIES:IHA; INDUCTANCE:100µH; INDUCTANCE TOLERANCE:± 10%; DC RESISTANCE MAX:0.16OHM; DC CURRENT RATING:2.1A;. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTOR; INDUCTOR TYPE:HIGH FREQUENCY; SERIES:IHA; INDUCTANCE:100µH; INDUCTANCE TOLERANCE:± 10%; DC RESISTANCE MAX:0.16OHM; DC CURRENT RATING:2.1A;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 16345975 - Radwell International
Willingboro, NJ, United States
Capacitor
16345975
Capacitor 16345975
INDUCTOR; INDUCTOR TYPE:HIGH FREQUENCY; SERIES:IHA; INDUCTANCE:100µH; INDUCTANCE TOLERANCE:± 10%; DC RESISTANCE MAX:0.16OHM; DC CURRENT RATING:2.1A;. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR; INDUCTOR TYPE:HIGH FREQUENCY; SERIES:IHA; INDUCTANCE:100µH; INDUCTANCE TOLERANCE:± 10%; DC RESISTANCE MAX:0.16OHM; DC CURRENT RATING:2.1A;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 16345975
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details