0.022µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAPACITOR, RADIAL, FILM, 0.022UF, 1.6KV, 10%, 31.5 X 11 X 21 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.022UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.022UF 10% 1.6KVDC RAD
CAP FILM 0.022UF 10% 1.6KVDC RAD
| DigiKey | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1157-ND | 138087020 | 92AH4553 | FKP1T022206B00KSSD | FKP1T022206B00KSSD |
| Product Name | Film Capacitors | Capacitor | Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |