6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAPACITOR, SNAP IN, ELECTROLYTIC, 6800UF, 50V, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 6800UF 20% 50V SNAP
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6537-ND | 106558084 | ELH688M050AS2AA |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |