KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FYD0H474ZF

Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 65Ohm @ 1kHz
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 65Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-10804-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-10804-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-10804-ND
470mF (EDLC) Supercapacitor 5.5V Radial, Can 65Ohm @ 1kHz

470mF (EDLC) Supercapacitor 5.5V Radial, Can 65Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors, Supercaps - FYD0H474ZF - 1176268-FYD0H474ZF - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - FYD0H474ZF
1176268-FYD0H474ZF
Electric Double Layer Capacitors, Supercaps - FYD0H474ZF 1176268-FYD0H474ZF
Manufacturer: Kemet Win Source Part Number: 1176268-FYD0H474ZF Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Capacitance: 470mF Tolerance: -20%, +80% Voltage - Rated: 5.5V Lead Spacing: 0.200" (5.08mm) ESR (Equivalent Series Resistance): 65Ohm at 1kHz Categories: Capacitors Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.591" (15.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" Dia (16.50mm)

Manufacturer: Kemet
Win Source Part Number: 1176268-FYD0H474ZF
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Capacitance: 470mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5V
Lead Spacing: 0.200" (5.08mm)
ESR (Equivalent Series Resistance): 65Ohm at 1kHz
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.nec.com/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.591" (15.00mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" Dia (16.50mm)

Buy Now
Singapore, Singapore
Through-Hole 5.5V Capacitor
61-FYD0H474ZF
Through-Hole 5.5V Capacitor 61-FYD0H474ZF
5.5V 470mF Radial Through Hole Supercapacitor Product overview: FYD0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FYD0H474ZF can be used for catalog matching and distributor lookup.

5.5V 470mF Radial Through Hole Supercapacitor Product overview: FYD0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FYD0H474ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet - 78AC5694 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet
78AC5694
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet 78AC5694
SUPERCAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet - 18X4884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet
18X4884
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet 18X4884
CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FY Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FY Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 66824721 - Radwell International
Willingboro, NJ, United States
Capacitor
66824721
Capacitor 66824721
CAPACITOR, SUPERCAPACITOR / ULTRACAPACITOR, .47F, 5.5V, VERTICAL, 16.5X15 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SUPERCAPACITOR / ULTRACAPACITOR, .47F, 5.5V, VERTICAL, 16.5X15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FYD0H474ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FYD0H474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FYD0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FYD0H474ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FYD0H474ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FYD0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10804-ND 1176268-FYD0H474ZF 61-FYD0H474ZF 78AC5694 18X4884 66824721 FYD0H474ZF FYD0H474ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors, Supercaps - FYD0H474ZF Through-Hole 5.5V Capacitor Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details