Vishay Intertechnology, Inc. Film Capacitors F17724472030

Description
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5124-ND
Film Capacitors BC5124-ND
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17724472030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724472030
Capacitors - Film Capacitors F17724472030
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - F17724472030 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17724472030
Film Capacitors F17724472030
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 310Vac, 10%, Radial; Dielectric Type Vishay - 65C0159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
65C0159
Capacitor Polyester Film 0.47Uf, 310Vac, 10%, Radial; Dielectric Type Vishay 65C0159
CAPACITOR POLYESTER FILM 0.47UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 10%, Pet; Capacitance Vishay - 12M7122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10%, Pet; Capacitance Vishay
12M7122
Cap, 0.47Μf, 10%, Pet; Capacitance Vishay 12M7122
CAP, 0.47µF, 10%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 0.47µF, 10%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 22250622 - Radwell International
Willingboro, NJ, United States
Capacitor
22250622
Capacitor 22250622
CAPACITOR,0.47µF, 10%, PET, CAPACITANCE:0.47µF, SUPPRESSION CLASS:X2, PRODUCT RANGE:F1772 X2 SERIES, VOLTAGE RATING X:310V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PET (POLYESTER), CAPACITANCE TOLERANCE:± 10%, DV/DT RATING:100V/µS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR,0.47µF, 10%, PET, CAPACITANCE:0.47µF, SUPPRESSION CLASS:X2, PRODUCT RANGE:F1772 X2 SERIES, VOLTAGE RATING X:310V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PET (POLYESTER), CAPACITANCE TOLERANCE:± 10%, DV/DT RATING:100V/µS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5124-ND F17724472030 F17724472030 65C0159 12M7122 22250622
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.47Uf, 310Vac, 10%, Radial; Dielectric Type Vishay Cap, 0.47Μf, 10%, Pet; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1188-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details