KEMET FS0H105ZF Supercapacitor
KEMET FS0H105ZF Supercapacitor
1F (EDLC) Supercapacitor 5.5V Radial, Can 7Ohm @ 1kHz
SUPERCAPACITOR, 1F, 5.5V, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10.16mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:7ohmRoHS Compliant: Yes
CAP 1F -20% +80% 5.5V T/H
CAP 1F -20% +80% 5.5V T/H
SUPERCAPACITOR, 1 F CAPACITANCE, 5.5 V, 20%, RADIAL, 28.5MM X 14MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7898006 | 399-10809-ND | 78AC5685 | FS0H105ZF | FS0H105ZF | 106698785 |
| Product Name | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 5.5V, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |||||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |