Cap Tant Solid 47uF 20V N CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R Product overview: F931D476KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931D476KNC can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz
CAP TANT 47UF 10% 20V 2917
CAPACITOR,47UF,20VDC
CAP TANT 47UF 10% 20V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931D476KNC | 478-8295-2-ND | 478-8295-6-ND | F931D476KNC | 133837083 | F931D476KNC |
| Product Name | SMD 47uF 20V 0.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 20 volts | 20 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |