Vishay Intertechnology, Inc. Ceramic Capacitors HAX223SBACFGKR

Description
0.022µF -20%, +50% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.022µF -20%, +50% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAX223SBACFGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAX223SBACFGKR-ND
Ceramic Capacitors HAX223SBACFGKR-ND
0.022µF -20%, +50% 1000V (1kV) Ceramic Capacitor Radial, Disc

0.022µF -20%, +50% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Singapore, Singapore
022UF 1KV Capacitor
60-HAX223SBACFGKR
022UF 1KV Capacitor 60-HAX223SBACFGKR
Ceramic Disc Capacitors .300LS .022UF 1KV +50-20% Product overview: HAX223SBACFGKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 022UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HAX223SBACFGKR can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .300LS .022UF 1KV +50-20% Product overview: HAX223SBACFGKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 022UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HAX223SBACFGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 98768578 - Radwell International
Willingboro, NJ, United States
Capacitor
98768578
Capacitor 98768578
CERAMIC DISC CAPACITORS .300LS .022UF 1KV +50-20% . FREE 2 YEAR RADWELL WARRANTY

CERAMIC DISC CAPACITORS .300LS .022UF 1KV +50-20% . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - HAX223SBACFGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAX223SBACFGKR
Ceramic Capacitors HAX223SBACFGKR
CAP CER 0.022UF 1KV RADIAL

CAP CER 0.022UF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number HAX223SBACFGKR-ND 60-HAX223SBACFGKR 98768578 HAX223SBACFGKR
Product Name Ceramic Capacitors 022UF 1KV Capacitor Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details