Capacitors
68µF 250V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Aluminum Electrolytic Capacitors - Radial Leaded 68uF 250 Volts 20%
CAP ALUM 68UF 20% 250V RADIAL TH
Capacitance:68µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 250V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF251ELL680MK30S | 565-4573-ND | EGXF251ELL680MK30S | EGXF251ELL680MK30S | 11AC7941 | 88641415 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Capacitor |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||||
| RoHS Compliant | Yes | |||||
| Features | Polarized | Polarized | Polarized |