Cornell Dubilier Capacitors - Film Capacitors FCP1913H104J-E3

Description
CAP FILM 0.1UF 5% 50VDC 1913
Description
CAP FILM 0.1UF 5% 50VDC 1913

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - FCP1913H104J-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1913H104J-E3
Capacitors - Film Capacitors FCP1913H104J-E3
CAP FILM 0.1UF 5% 50VDC 1913

CAP FILM 0.1UF 5% 50VDC 1913

Supplier's Site
Capacitor - 17449419 - Radwell International
Willingboro, NJ, United States
Capacitor
17449419
Capacitor 17449419
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITANCE:100000PF ; CAPACITANCE TOLERANCE:± 5%; SERIES:FCP; VOLTAGE RATING:50V; CAPACITOR DIELECTRIC MATERIAL:POLYPHENYLE NE SULPHID. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITANCE:100000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:FCP; VOLTAGE RATING:50V; CAPACITOR DIELECTRIC MATERIAL:POLYPHENYLENE SULPHID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors
Product Number FCP1913H104J-E3 17449419
Product Name Capacitors - Film Capacitors Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; High Frequency, Switching
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details