TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2A474KNT06

Description
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173447-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173447-1-ND
Ceramic Capacitors 445-173447-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173447-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173447-3-ND
Ceramic Capacitors 445-173447-3-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.47Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4131
Cap, 0.47Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4131
CAP, 0.47UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.47UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
TDK Components FG26X7R2A474KNT06

TDK Components FG26X7R2A474KNT06

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 445-173447-1-ND 71AH4131
Product Name Ceramic Capacitors Cap, 0.47Uf, 100V, Mlcc, Radial Rohs Compliant Tdk Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details