Manufacturer: Kemet
Win Source Part Number: 872480-FYH0H105ZF
Series: FYH
Operating Temperature Range: -25°C ~ 70°C
Features: 1 F (EDLC) Supercapacitor 5.5 V Radial, Can 20Ohm @ 1kHz
Package: Bulk
Package: Radial, Can
Mounting: Through Hole
Family Name: FYH0H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
KEMET FYH0H105ZF Supercapacitor
KEMET FYH0H105ZF Supercapacitor
1F (EDLC) Supercapacitor 5.5V Radial, Can 20Ohm @ 1kHz
CAP 1F -20% +80% 5.5V T/H
SUPERCAPACITOR, 1F, 5.5V, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10.16mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
CAP 1F -20% +80% 5.5V T/H
CAPACITOR, RADIAL, SUPERCAPACITOR, 1F, 5.5V, -20%, 28.5X11 MM, 10 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 872480-FYH0H105ZF | 7898012 | 399-10812-ND | FYH0H105ZF | 78AC5695 | FYH0H105ZF | 44211582 |
| Product Name | Electric Double Layer Capacitors, Supercaps - FYH0H105ZF | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 5.5V, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole; Through Hole | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | Automotive |