Capacitors
8200µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 8200UF 20% 10V RADIAL
CAPACITOR, RADIAL, 8200UF, 10V, 16MM X 40MM. FREE 2 YEAR RADWELL WARRANTY
Bulk / Capacitor, Aluminum, 10 V, Cap.8200 , Dia.16 , Leng.40 RoHS Compliant: Yes
CAP ALUM 8200UF 20% 10V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ELXV100ELL822ML40S | 565-ELXV100ELL822ML40S-ND | ELXV100ELL822ML40S | 176075660 | 72R8189 | ELXV100ELL822ML40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Bulk / Capacitor, Aluminum, 10 V, Cap.8200 , Dia.16 , Leng.40 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |