330pF Film Capacitor 200V 400V Polypropylene (PP) Radial
CAP FILM 330PF 10% 400VDC RAD
FILM CAPACITOR, 330 PF CAPACITANCE, +/-10% TOLERANCE, 200 VAC / 400 VDC, 0.098" LEAD SPACING, POLYPROPYLENE MATERIAL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 330PF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1057-ND | FKP0G003300B00KSSD | 224370017 | FKP0G003300B00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |