Murata Power Solutions Ceramic Capacitors - GRM32ER61E226KE15L GRM32ER61E226KE15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041849-GRM32ER61E22 6KE15L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): C3225X5R1E226K250AC; GRT32ER61E226KE13K; GMC32X5R226K25NT; C1210X5R250-226KN6E; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041849-GRM32ER61E22 6KE15L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): C3225X5R1E226K250AC; GRT32ER61E226KE13K; GMC32X5R226K25NT; C1210X5R250-226KN6E; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER61E226KE15L - 1041849-GRM32ER61E226KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61E226KE15L
1041849-GRM32ER61E226KE15L
Ceramic Capacitors - GRM32ER61E226KE15L 1041849-GRM32ER61E226KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041849-GRM32ER61E22 6KE15L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): C3225X5R1E226K250AC; GRT32ER61E226KE13K; GMC32X5R226K25NT; C1210X5R250-226KN6E; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041849-GRM32ER61E226KE15L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.106" (2.70mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): C3225X5R1E226K250AC; GRT32ER61E226KE13K; GMC32X5R226K25NT; C1210X5R250-226KN6E;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: China, Philippines, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GRM32ER61E226KE15L
22UF 25V Capacitor 60-GRM32ER61E226KE15L
CAP CER 22UF 25V X5R 1210 Product overview: GRM32ER61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61E226KE15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1210 Product overview: GRM32ER61E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61E226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3889-2-ND
Ceramic Capacitors 490-3889-2-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3889-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3889-6-ND
Ceramic Capacitors 490-3889-6-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3889-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3889-1-ND
Ceramic Capacitors 490-3889-1-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER61E226KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61E226KE15L
Ceramic Capacitors GRM32ER61E226KE15L
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Supplier's Site Datasheet
Capacitor - 39127044 - Radwell International
Willingboro, NJ, United States
Capacitor
39127044
Capacitor 39127044
CAPACITOR, MLCC, X5R, 22UF, 25V, 1210, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE:22 F, VOLT RATING:25V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X5R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, MLCC, X5R, 22UF, 25V, 1210, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE:22 F, VOLT RATING:25V, CAPACITANCE TOLERANCE: 10%, DIELECTRIC CHARACTERISTIC:X5R, PRODUCT RNG:GRM SERIES, PACKAGING:TAPE & REEL, ,ROHS COMPLIANT: YES, SUPPLIED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER61E226KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER61E226KE15L
25V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Radwell International LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041849-GRM32ER61E226KE15L 60-GRM32ER61E226KE15L 490-3889-2-ND 490-3889-6-ND GRM32ER61E226KE15L 39127044 GRM32ER61E226KE15L
Product Name Ceramic Capacitors - GRM32ER61E226KE15L 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 2.20E7 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details