220mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz
CAP 220MF -20% +80% 5.5V T/H
CAP, 0.22F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes
CAPACITOR, RADIAL, SUPERCAPACITOR, .22F, 5.5V, 11X7 MM, 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP 220MF -20% +80% 5.5V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18544-ND | FGH0H224ZF | 61AC7637 | 106697139 | FGH0H224ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | 220000 microF | 220000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |