680µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V 20%; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM 3.3LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 10V RADIAL TH
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-1645-ND | 23K3922 | 32230382 | EKZE100ELL681MH15D |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 680Uf, 10V 20%; Capacitance United Chemi-Con | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |