0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Capacitor Film X2 F863 0.1uF 630V 310V
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 310VAC RADIAL
CAPACITOR, SERIES F863, FILM TYPE, 0.1 UF CAPACITANCE, 310 VAC / 630 VDC, AEC-Q200; X2 RATED, -40 TO 110 DEG. C, THROUGH HOLE MOUNT, POLYPROPYLENE MATERIAL, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAP, AEC-Q200, X2, PP, 0.1UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14817-3-ND | 1447728 | F863BC104K310R | F863BC104K310R | 106674724 | 82AC2089 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor | Cap, Aec-Q200, X2, Pp, 0.1Uf, 310V, Rad; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |