100uF 35V Radial Aluminum Electrolytic Capacitor, 1.8A Ripple Product overview: EEV-FK1V102M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 1.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 1.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1V102M can be used for catalog matching and distributor lookup.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; MSL:- RoHS Compliant: Yes
CAPACITOR, SMD, ELECTROLYTIC, 1000UF, 35V, 16X17 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 35V SMD
CAP ALUM 1000UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEV-FK1V102M | 53W3909 | 49W7703 | 43841303 | EEV-FK1V102M | EEV-FK1V102M | |
| Product Name | 100uF 35V 1.8A Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitor, 1000Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 1000Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 1000 microF | 0.2200 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |