X2-MKT Capacitor 33nF 310V 15mm
X2-MKT Capacitor 33nF 310V 15mm
0.033µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.033UF 10% 630VDC RAD
SAFETY FILM CAPACITOR, 33NF CAPACITANCE, 10% TOLERANCE, X2 SAFETY RATING, 310VAC/630VDC VOLTAGE RATING, POLYESTER DIELECTRIC, 15MM LEAD SPACING, 2 PIN, -40/110C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.033UF 10% 630VDC RAD
CAP, 0.033µF, 10%, PET; Capacitance:33000pF;
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 118148 | BC5119-ND | F17723332000 | 111962392 | F17723332000 | 57AC2077 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Cap, 0.033Μf, 10%, Pet; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; EMI, RFI Suppression | ||||
| Operating Temperature | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Polyester; PET (Polyester) |