1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Capacitors
CAPACITOR, RADIAL, ELECTROLYTIC, 1200UF, 200V, 30X30 . FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1200UF 20% 200V SNAP
Aluminum Electrolytic Capacitors - Snap In 1200uF 200 Volts 20%
| DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3692-ND | 1202-ESMQ201VSN122MR30S | 116017590 | ESMQ201VSN122MR30S | ESMQ201VSN122MR30S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |