TDK U.S.A. Corporation Capacitors - Ceramic Capacitors FA20NP02J223JNU06

Description
Win Source Part Number: 1348483-FA20NP02J223 JNU06 Category: Capacitors - Ceramic Capacitors Series: FA Features: High Temperature Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Applications: Automotive Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,500 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1348483-FA20NP02J223 JNU06 Category: Capacitors - Ceramic Capacitors Series: FA Features: High Temperature Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Applications: Automotive Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,500 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1348483-FA20NP02J223JNU06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348483-FA20NP02J223JNU06
Capacitors - Ceramic Capacitors 1348483-FA20NP02J223JNU06
Win Source Part Number: 1348483-FA20NP02J223 JNU06 Category: Capacitors - Ceramic Capacitors Series: FA Features: High Temperature Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Applications: Automotive Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,500 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation

Win Source Part Number: 1348483-FA20NP02J223JNU06
Category: Capacitors - Ceramic Capacitors
Series: FA
Features: High Temperature
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Applications: Automotive
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,500
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation

Buy Now Datasheet
Singapore, Singapore
0.022UF 630V Capacitor
60-FA20NP02J223JNU06
0.022UF 630V Capacitor 60-FA20NP02J223JNU06
CAP CER 0.022UF 630V NP0 RAD Product overview: FA20NP02J223JNU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20NP02J223JNU06 can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 630V NP0 RAD Product overview: FA20NP02J223JNU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20NP02J223JNU06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-174947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174947-1-ND
Ceramic Capacitors 445-174947-1-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174947-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174947-3-ND
Ceramic Capacitors 445-174947-3-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA20NP02J223JNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA20NP02J223JNU06
Ceramic Capacitors FA20NP02J223JNU06
CAP CER 0.022UF 630V NP0 RAD

CAP CER 0.022UF 630V NP0 RAD

Supplier's Site Datasheet
Capacitor - 88170467 - Radwell International
Willingboro, NJ, United States
Capacitor
88170467
Capacitor 88170467
FA20NP02J223JNU06. FREE 2 YEAR RADWELL WARRANTY

FA20NP02J223JNU06. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1348483-FA20NP02J223JNU06 60-FA20NP02J223JNU06 445-174947-1-ND FA20NP02J223JNU06 88170467
Product Name Capacitors - Ceramic Capacitors 0.022UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 6.00E6 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers